NEN-EN 4554
Aerospace series - Pipe coupling, 37°, spherical, in heat resisting steel - Straight unions, threaded - Inch series
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2003 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the characteristics of straight unions for inch series pipe couplings, 37°, spherical, in heat resisting steel, for aerospace applications. Connect with fluid system component with port connection in accordance with EN 4550-3. Nominal pressure: Class D in accordance with ISO 6771.
Document History
NEN-EN 4554
March 1, 2003
Aerospace series - Pipe coupling, 37°, spherical, in heat resisting steel - Straight unions, threaded - Inch series
This standard specifies the characteristics of straight unions for inch series pipe couplings, 37°, spherical, in heat resisting steel, for aerospace applications. Connect with fluid system component...