NEN-EN 4681-006

Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 006: AZA family, single and multicore assembly, for use in low pressure atmosphere - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 August 2015
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 4681-006 specifies the characteristics of electrical wires AZA family for use in the on board: - 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft. - 230 V (phase to neutral) or 400 V (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas. This cable family is used at operating temperature between -65 °C and 180 °C.

Document History

NEN-EN 4681-006
August 1, 2015
Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 006: AZA family, single and multicore assembly, for use in low pressure atmosphere - Product standard
NEN-EN 4681-006 specifies the characteristics of electrical wires AZA family for use in the on board: - 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft. - 230 V...
Advertisement