NEN-EN 4801

Aerospace series - Flange couplings - Swivel flange with 3 fastening holes, in heat resisting steel - Inch series

active, Most Current
Organization: NEN
Publication Date: 1 May 2017
Status: active
Page Count: 9
ICS Code (Aerospace fluid systems and components): 49.080
scope:

NEN-EN 4801 specifies the characteristics of swivel flanges, 3 holes, for flange couplings in heat resisting steel for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends on associated seal, tube material, tube diameter and tube wall thickness in the assembly (see EN 4814).

Document History

NEN-EN 4801
May 1, 2017
Aerospace series - Flange couplings - Swivel flange with 3 fastening holes, in heat resisting steel - Inch series
NEN-EN 4801 specifies the characteristics of swivel flanges, 3 holes, for flange couplings in heat resisting steel for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends...
Advertisement