NEN-EN 50265-2-1

Electric cables - Common test methods for cables under fire conditions - Resistance to vertical flame propagation for a single insulated conductor or cable - Part 2: Procedures - Section 1: 1 kW pre-mixed flame

inactive
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
Page Count: 13
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

Specifies a method of test for resistance to flame propagation for a single electrical insulated conductor or cable, or optical cable, under fire conditions. Part 1 specifies the test apparatus, and part 2 specifies various procedures. Specifies the use of a kW pre-mixed flame and is for general use, except that the procedure specified may not be suitable for the testing of small single insulated conductors or cables of less than 0,5 mm² total cross-section because the conductor melts before the test is completed, or for the testing of small optical fibre cables because the cable is broken before the test is completed. In these cases, the procedure given in EN 50265-2-2 is recommended.

Document History

March 1, 1999
Electric cables - Common test methods for behaviour under fire conditions - Resistance to vertical flame propagation for a single insulated conductor or cable - Part 2-1 : Procedures - 1 kW pre-mixed flame
Specifies a method of test for resistance to flame propagation for a single electrical insulated conductor or cable, or optical cable, under fire conditions. Part 1 specifies the test apparatus, and...
NEN-EN 50265-2-1
July 1, 1997
Electric cables - Common test methods for cables under fire conditions - Resistance to vertical flame propagation for a single insulated conductor or cable - Part 2: Procedures - Section 1: 1 kW pre-mixed flame
Specifies a method of test for resistance to flame propagation for a single electrical insulated conductor or cable, or optical cable, under fire conditions. Part 1 specifies the test apparatus, and...
Advertisement