NEN-EN 50288-6-1

Multi-element metallic cables used in analogue and digital communication and control - Part 6-1: Sectional specification for unscreened cables characterized up to 250 MHz - Horizontal and building backbone cables

inactive
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 11
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This sectional specification covers unscreend cables, characterised up to 250 MHz, to be used in horizontal floor and building backbone wiring as defined in EN 50173. The electrical, mechanical, transmission and environmental performance characteristics of the unscreened cables, related to their reference test methods, are detailed. This sectional specification is to be read in conjunction with EN 50288-1 which contains the essential provisions for its application.

Document History

June 1, 2013
Multi-element metallic cables used in analogue and digital communication and control - Part 6-1: Sectional specification for unscreened cables characterised up to 250 MHz - Horizontal and building backbone cables
EN 50288-6-1 is a sectional specification for unscreened cables, characterised from 1 MHz up to 250 MHz, to be used in horizontal and building backbone wiring as defined in EN 50173. This sectional...
November 1, 2011
Multi-element metallic cables used in analogue and digital communication and control - Part 6-1: Sectional specification for unscreened cables characterised up to 250 MHz - Horizontal and building backbone cables
EN 50288-6-1 is a sectional specification for unscreened cables, characterised from 1 MHz up to 250 MHz, to be used in horizontal and building backbone wiring as defined in EN 50173. This sectional...
January 1, 2004
Multi-element metallic cables used in analogue and digital communication and control - Part 6-1: Sectional specification for unscreened cables characterized up to 250 MHz - Horizontal and building backbone cables
This sectional specification covers unscreend cables, characterised up to 250 MHz, to be used in horizontal floor and building backbone wiring as defined in EN 50173. The electrical, mechanical,...
NEN-EN 50288-6-1
November 1, 2002
Multi-element metallic cables used in analogue and digital communication and control - Part 6-1: Sectional specification for unscreened cables characterized up to 250 MHz - Horizontal and building backbone cables
This sectional specification covers unscreend cables, characterised up to 250 MHz, to be used in horizontal floor and building backbone wiring as defined in EN 50173. The electrical, mechanical,...
Advertisement