NEN-EN 50347

General purpose 3 phase induction motors having standard dimensions and outputs - Frame numbers 56 to 315 and flange numbers 65 to 740

inactive
Organization: NEN
Publication Date: 1 December 1999
Status: inactive
Page Count: 20
ICS Code (Motors): 29.160.30
scope:

Covers general purpose standard dimensioned triphased induction motors for 50 Hz with rated voltages not exceeding 690 V for industrial purposes having dimensions selected from IEC 60072-1 in the range: - Frame numbers ; shaft-heights: 56 mm to 315 mm Flange numbers - pitch circle diameter of flange: 65 mm to 740 mm. It gives tables of fixing dimensions, shaft extension dimensions and output powers.

Document History

December 1, 2001
General purpose 3 phase induction motors having standard dimensions and outputs - Frame numbers 56 to 315 and flange numbers 65 to 740
Covers general purpose standard dimensioned triphased induction motors for 50 Hz with rated voltages not exceeding 690 V for industrial purposes having dimensions selected from IEC 60072-1 in the...
NEN-EN 50347
December 1, 1999
General purpose 3 phase induction motors having standard dimensions and outputs - Frame numbers 56 to 315 and flange numbers 65 to 740
Covers general purpose standard dimensioned triphased induction motors for 50 Hz with rated voltages not exceeding 690 V for industrial purposes having dimensions selected from IEC 60072-1 in the...
Advertisement