DSF/prEN 50131-2-6
Alarm systems - Intrusion and hold-up systems -- Part 2-6: Opening contacts (magnetic)
| Organization: | DS |
| Status: | pending |
| Page Count: | 18 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This European Standard provides for security Grades 1 to 4, (see EN 50131-1:2006) specific or nonspecific wired or wire-free opening contacts (magnetic), and includes the requirements for four
environmental classes covering applications in internal and outdoor locations as specified in EN 50130-5.
A detector shall fulfil all the requirements of the specified grade.
Functions additional to the mandatory functions specified in this European Standard may be included
in the detector, providing they do not influence the correct operation of the mandatory functions.
The two separate parts of the opening contact (magnetic) shall be referred to in the body of this
European Standard as the detector.
This European Standard does not apply to system interconnections.
Document History