NEN-EN 54-24

Fire detection and fire alarm systems - Part 24: Components of voice alarm systems - Loudspeakers

active, Most Current
Organization: NEN
Publication Date: 1 April 2008
Status: active
Page Count: 62
ICS Code (Protection against crime): 13.310
scope:

This European Standard specifies requirements, test methods and performance criteria for loudspeakers intended to broadcast a warning of fire between a fire detection and fire alarm system and the occupants of a building. This European Standard specifies loudspeakers for two types of application environment: type A, generally for indoor use and type B, generally for outdoor use. This European Standard does not cover loudspeakers for special applications, for example loudspeaker for use in hazardous applications, if such applications require additional or other requirements or tests than those given in this European Standard. This European Standard is not intended to cover addressable loudspeakers, loudspeakers with active components. Voice alarm sounders are covered in EN 54-3:2001.

Document History

NEN-EN 54-24
April 1, 2008
Fire detection and fire alarm systems - Part 24: Components of voice alarm systems - Loudspeakers
This European Standard specifies requirements, test methods and performance criteria for loudspeakers intended to broadcast a warning of fire between a fire detection and fire alarm system and the...
December 1, 2005
Fire detection and fire alarm systems - Components of voice alarm systems - Part 24: Loudspeakers
This European Standard specifies requirements, test methods and performance criteria for loudspeakers intended to broadcast a warning of fire between a fire detection and fire alarm system and the...

References

Advertisement