NEN-EN 54-8

Components of automatic fire detection system - Part 8: High temperature heat detectors

inactive
Organization: NEN
Publication Date: 1 January 1985
Status: inactive
Page Count: 20
ICS Code (Fire protection): 13.220.20
scope:

This European Standard specifies requirements, test and performance criteria for point-type heat-sensitive detectors that:(a) have high response temperatures;(b) contain at least one element having a static response threshold;(c) have heat-sensitive elements (excluding elements having auxilary functions, e.g. characteristic correctors) that are not closer than 15 mm to the mounting surface of the detector.

Document History

December 1, 1988
Supplement to NEN-EN 54-8 - Components of automatic fire detection systems - Part 8: High temperature heat detectors
A description is not available for this item.
NEN-EN 54-8
January 1, 1985
Components of automatic fire detection system - Part 8: High temperature heat detectors
This European Standard specifies requirements, test and performance criteria for point-type heat-sensitive detectors that:(a) have high response temperatures;(b) contain at least one element having a...
Advertisement