NEN-EN 55016-1-2

Specification for radio disturbance and immunity measuring apparatus and methods:Part 1-2: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Conducted disturbances

inactive
Organization: NEN
Publication Date: 1 November 2004
Status: inactive
Page Count: 157
ICS Code (Immunity): 33.100.20
ICS Code (Emission): 33.100.10
scope:

This part of CISPR 16 is designated a basic standard, which specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages and currents in the frequency range 9 kHz to 1 GHz. Specifications for ancillary apparatus are included for: artificial mains networks, current and voltage probes and coupling units for current injection on cables. The requirements of this publication shall be complied with at all frequencies and for all levels of radio disturbance voltages and currents within the CISPR indicating range of the measuring equipment. CISPR 16-1 has been reorganised into 5 parts, to accommodate growth and easier maintenance.

Document History

February 1, 2018
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-2: Radio disturbance and immunity measuring apparatus - Coupling devices for conducted disturbance measurements
A description is not available for this item.
July 1, 2014
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-2: Radio disturbance and immunity measuring apparatus - Coupling devices for conducted disturbance measurements
NEN-EN 55016-1-2 specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages and currents in the frequency range 9 kHz to 1 GHz. Specifications for...
February 1, 2009
Specification for radio disturbance and immunity measuring apparatus and methods:Part 1-2: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Conducted disturbances
A description is not available for this item.
January 1, 2007
Specification for radio disturbance and immunity measuring apparatus and methods:Part 1-2: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Conducted disturbances
A description is not available for this item.
March 1, 2005
Specification for radio disturbance and immunity measuring apparatus and methods:Part 1-2: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Conducted disturbances
A description is not available for this item.
NEN-EN 55016-1-2
November 1, 2004
Specification for radio disturbance and immunity measuring apparatus and methods:Part 1-2: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Conducted disturbances
This part of CISPR 16 is designated a basic standard, which specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages and currents in the frequency...
Advertisement