NEN-EN 50377-6-2
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-2: Type SC-RJ terminated on IEC 60793-2 Category B1.1 singlemode fibre
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements which terminated and assembled single-mode resilient alignment sleeve SC-RJ connector set (plug/adaptor/plug) must meet in order for it to be categorised as an EN standard product.
Document History
September 1, 2007
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-2: Type SC-RJ single mode terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, Category U
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical zirconia PC...
September 1, 2006
Connector sets and Interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-2: Type SC-RJ single mode terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, Category U
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical zirconia PC...
NEN-EN 50377-6-2
July 1, 2004
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-2: Type SC-RJ terminated on IEC 60793-2 Category B1.1 singlemode fibre
Contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements which terminated and assembled single-mode resilient alignment sleeve SC-RJ connector...