NEN-EN 50464-2-2

Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-2: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 1 for use on distribution transformers meeting the requirements of EN 50464-2-1

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
ICS Code (Transformers. Reactors): 29.180
scope:

This European Standard specifies the requirements for cable boxes, Type 1, in which the cable cores are terminated. The cable boxes are suitable for use on transformers defined in EN 50464-2-1, "Distribution Transformers with Cable Boxes", for side mounted or cover mounted use. The cable boxes are suitable for operation indoors and outdoors under environmental conditions specified in EN 50464-1. Important design and construction requirements of the cable boxes are given.

Document History

NEN-EN 50464-2-2
May 1, 2007
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-2: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 1 for use on distribution transformers meeting the requirements of EN 50464-2-1
This European Standard specifies the requirements for cable boxes, Type 1, in which the cable cores are terminated. The cable boxes are suitable for use on transformers defined in EN 50464-2-1,...
Advertisement