NEN-EN 715
Thermoplastics piping systems - End-load bearing joints between small diameter pressure pipes and fittings - Test method for leaktightness under internal water pressure, including end thrust
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
This standard specifies a method for testing the leaktightness of end-load-bearing joints, e.g. cemented joints for assembled joints (excluding fusion-welded joints), between mechanical fittings and thermoplastics pipes under internal water pressure, including end thrust, of diameters up to and including 90 mm. The method is applicable regardless of the design and material of the fitting used for jointing pipes.
Document History