NEN-EN 751

Hardening, sealing materials for thread joints in contact with combustible gases

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1992
Status: inactive
ICS Code (Seals for pipe and hose assemblies): 23.040.80
ICS Code (Seals, glands): 21.140
scope:

Specifies requirements and test methods for non-hardening sealing materials (hereafter referred to as jointing compounds) suitable for sealing threaded metallic joints such as those specified in ISO 7-1. These jointing compounds are for use in contact with 1st family gases (town gas), 2nd family gases (natural gas) and 3rd family gases (liquefied petroleum gases (LPG) not including LPG in the liquid form) and hot water of heating systems (Class A), in gas appliances and their auxiliary equipment (Class B) as well as in LPG storage (Class C) according to table 1.

Document History

NEN-EN 751
July 1, 1992
Hardening, sealing materials for thread joints in contact with combustible gases
Specifies requirements and test methods for non-hardening sealing materials (hereafter referred to as jointing compounds) suitable for sealing threaded metallic joints such as those specified in ISO...

References

Advertisement