NEN-EN 762

Plastics pipes and ducting systems - Joints with eleastomeric seals - Test method for retention of, and damage to, sealing rings

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1992
Status: inactive
Page Count: 8
ICS Code (Seals for pipe and hose assemblies): 23.040.80
ICS Code (Plastics pipes): 23.040.20
scope:

This Standard specifies a method for testing the resistance to displacement or damage of an elastomeric seal when a pipe spigot and pipe or fitting socket are assembled whilst subject to angular deviation. The method is particularly intended for pipes and fittings used for buried non-pressure application for outside diameters in the range 110 mm to 200 mm.

Document History

NEN-EN 762
September 1, 1992
Plastics pipes and ducting systems - Joints with eleastomeric seals - Test method for retention of, and damage to, sealing rings
This Standard specifies a method for testing the resistance to displacement or damage of an elastomeric seal when a pipe spigot and pipe or fitting socket are assembled whilst subject to angular...
Advertisement