NEN-EN-IEC 60335-2-31

Household and similar electrical appliances - Safety - Part 2-31: Particular requirements for range hoods and other cooking fume extractors

active
Organization: NEN
Publication Date: 1 February 2015
Status: active
Page Count: 31
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
ICS Code (Domestic safety): 13.120
scope:

NEN-EN-IEC 60335--2-31 is replaced by the following. This International Standard deals with the safety of electric range hoods and other cooking fume extractors intended for installing above, beside, behind or under household cooking ranges, hobs and similar cooking appliances, their rated voltage being not more than 250 V. Appliances not intended for normal household use but that nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose - physical, sensory or mental capabilities; or - lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance.

Document History

Household and similar electrical appliances - Safety - Part 2-31: Particular requirements for range hoods and other cooking fume extractors
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-31 - Particular requirements for range hoods and other cooking fume extractors
A description is not available for this item.
NEN-EN-IEC 60335-2-31
February 1, 2015
Household and similar electrical appliances - Safety - Part 2-31: Particular requirements for range hoods and other cooking fume extractors
NEN-EN-IEC 60335--2-31 is replaced by the following. This International Standard deals with the safety of electric range hoods and other cooking fume extractors intended for installing above, beside,...
April 1, 2009
Household and similar electrical appliances - Safety - Part 2-31: Particular requirements for range hoods and other cooking fume extractors
A description is not available for this item.
August 1, 2006
Household and similar electrical appliances - Safety - Part 2-31: Particular requirements for range hoods
A description is not available for this item.
January 1, 2006
Household and similar electrical appliances - Safety - Part 2-31: Particular requirements for range hoods
add text to introduction and annex ZB. In this annex A-deviations for Germany
October 1, 2003
Household and similar electrical appliances - Safety - Part 2-31: Particular requirements for range hoods and other cooking fume extractors
Deals with the safety of electric range hoods intended for installing above household cooking ranges, hobs and similar cooking appliances, their rated voltage being nor more than 250 V.
Safety of household and similar electrical appliances - Part 2-31: Particular requirements for range hoods
A description is not available for this item.
Advertisement