NEN-EN-IEC 60384-20

Fixed capacitors for use in electronic equipment - Part 20: Sectional specification: Fixed metallized polyphenylene sulfide film dielectric surface mount d.c. capacitors

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 37
ICS Code (Fixed capacitors): 31.060.10
scope:

This part of IEC 60384 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyphenylene sulfide dielectric for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted directly onto substrates for hybrid circuits or onto printed boards. These capacitors may have "self-healing properties" depending on conditions of use. They are primarily intended for applications where the a.c. component is small with respect to the rated voltage. Capacitors for radio interference suppression are not included, but are covered by IEC 60384-14

Document History

April 1, 2023
Fixed capacitors for use in electronic equipment - Part 20: Sectional specification - Fixed metallized polyphenylene sulfide film dielectric surface mount DC capacitors
This part of IEC 60384 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyphenylene sulfide dielectric for use in electronic equipment. These...
November 1, 2015
Fixed capacitors for use in electronic equipment - Part 20: Sectional specification - Fixed metallized polyphenylene sulfide film dielectric surface mount d.c. capacitors
NEN-EN-IEC 60384-20 applies to fixed surface mount capacitors for direct current, with metallized electrodes and polyphenylene sulfide dielectric for use in electronic equipment. These capacitors...
NEN-EN-IEC 60384-20
May 1, 2008
Fixed capacitors for use in electronic equipment - Part 20: Sectional specification: Fixed metallized polyphenylene sulfide film dielectric surface mount d.c. capacitors
This part of IEC 60384 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyphenylene sulfide dielectric for use in electronic equipment. These...
March 1, 1999
Fixed capacitors for use in electronic equipment - Part 20: Sectional specification: Fixed metallized polyphenylene sulfide film dielectric surface mount d.c. capacitors
This sectional specification is applicable to fixed chip capacitors for direct current, with metallized electrodes and polyphenylene sulfide dielectric. These capacitors have metallized connecting...
Advertisement