NEN-EN-IEC 60317-31

Specifications for particular types of winding wires - Part 31: Glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 21
ICS Code (Wires): 29.060.10
scope:

NEN-EN-IEC 60317-31 specifies the requirements of glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper winding wire, temperature index 180. NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified. The range of nominal conductor dimensions covered by this standard is: - width: min. 2,0 mm max. 16,0 mm; - thickness: min. 0,80 mm max. 5,60 mm. The specified combinations of width and thickness as well as the specified width/thickness ratio are according to IEC 60317-0-4.

Document History

NEN-EN-IEC 60317-31
February 1, 2016
Specifications for particular types of winding wires - Part 31: Glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
NEN-EN-IEC 60317-31 specifies the requirements of glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper winding wire, temperature index 180. NOTE For this type of...
January 1, 2006
Specifications for particular types of winding wires - Part 31: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
A description is not available for this item.
January 1, 1998
Specifications for particular types of winding wires - Part 31: Glass-fibre wound resin or varnish impregnated bare or enamelled rectangular copper wire, temperature index 180
A description is not available for this item.

References

Advertisement