NEN-EN-IEC 60846-1
Radiation protection instrumentation - Ambient and/or directional dose equivalent (rate) meters and/or monitors for beta, X and gamma radiation - Part 1: Portable workplace and environmental meters and monitors
| Organization: | NEN |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 71 |
| ICS Code (Radiation protection): | 13.280 |
scope:
NEN-EN-IEC 60846-1 applies to dose equivalent (rate) meters and/or monitors for the measurement of ambient dose equivalent (rate) and/or directional dose equivalent (rate) from external beta, X and gamma radiation, as recommended in ICRU, Report 47. This part of IEC 60846 series applies only to portable meters and monitors which are intended to be used in both the workplace and the environment. It applies to devices that measure the dose equivalent or dose equivalent rate from external beta and/or X and gamma radiation in the dose range between 0,01 μSv and 10 Sv and the dose rate range between 0,01 μSv h-1 and 10 Sv h-1 and in the energy ranges given in the following Table. All the energy values are mean energies with respect to the prevailing dose quantity.
Document History