NEN-EN-IEC 60862-2

Surface acoustic wave (SAW) filters of assessed quality - Part 2: Guidance on use

inactive
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 130
ICS Code (Piezoelectric devices): 31.140
scope:

SAW filters are now widely used in a variety of applications such as TV, satellite communications, optical fibre communications, mobile communicaions and so on. While these SAW filters have various specifications, many of them can be classified within a few fundamental categories.

Document History

August 1, 2012
Surface acoustic wave (SAW) filters of assessed quality - Part 2: Guidelines for the use
This part of IEC 60862 gives practical guidance on the use of SAW filters which are used in telecommunications, measuring equipment, radar systems and consumer products. IEC 60862-1 should be...
NEN-EN-IEC 60862-2
November 1, 2002
Surface acoustic wave (SAW) filters of assessed quality - Part 2: Guidance on use
SAW filters are now widely used in a variety of applications such as TV, satellite communications, optical fibre communications, mobile communicaions and so on. While these SAW filters have various...
Advertisement