NEN-EN-IEC 60876-1
Fibre optic interconnecting devices and passive components - Fibre optic spatial switches - Part 1: Generic specification
| Organization: | NEN |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 60876 applies to fibre optic switches possessing all of the following general features: - they are passive in that they contain no optoelectronic or other transducing elements; - they have one or more ports for the transmission of optical power and two or more states in which power may be routed or blocked between these ports; - the ports are optical fibres or fibre optic connectors.
Document History