NEN-EN-IEC 60654-4

Operating conditions for industrial-process measurement and control equipment - Part 4: Corrosive and erosive influences)

active, Most Current
Organization: NEN
Publication Date: 1 October 1997
Status: active
Page Count: 40
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Part 4 of the standard considers the corrosive and erosive industrial environment to which land-based and off-shore, industrial-process measurement and control systems or parts of systems may be exposed during operation, during periods when they are installed but inactive, during storage or transportation. Maintenance and repair conditions are excluded from this part.

Document History

NEN-EN-IEC 60654-4
October 1, 1997
Operating conditions for industrial-process measurement and control equipment - Part 4: Corrosive and erosive influences)
Part 4 of the standard considers the corrosive and erosive industrial environment to which land-based and off-shore, industrial-process measurement and control systems or parts of systems may be...
Advertisement