NEN-EN-IEC 61076-3-118

Connectors for electronic equipment - Product requirements - Part 3-118: Rectangular connectors - Detail specification for a 4 pole + PE power connector with push-pull coupling

active, Most Current
Organization: NEN
Publication Date: 1 August 2010
Status: active
Page Count: 41
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076 establishes specifications and test requirements for a connector with four contacts plus PE contact, for use in industrial environments. This International Standard specifies free and fixed connectors, with round contacts, suitable for screw or crimp terminations. Other terminations techniques, as solder or printed board connections are upon agreement between manufacturer and user. The free and fixed connectors have a push-pull locking mechanism for IP65 and IP67 protection according to IEC 60529. The PE contact is first-make last-break. Connectors according this International Standard are without breaking capacity COC according to IEC 61984, therefore they are not intended to be engaged or disengaged in normal use when live or under load, if not otherwise specified by the manufacturer.

Document History

NEN-EN-IEC 61076-3-118
August 1, 2010
Connectors for electronic equipment - Product requirements - Part 3-118: Rectangular connectors - Detail specification for a 4 pole + PE power connector with push-pull coupling
This part of IEC 61076 establishes specifications and test requirements for a connector with four contacts plus PE contact, for use in industrial environments. This International Standard specifies...
Advertisement