NEN-EN-IEC 60684-3-216/A2
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 216: Heat-shrinkable, flame-retarded, limited-fire hazard sleeving
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
Document History
NEN-EN-IEC 60684-3-216/A2
April 1, 2014
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 216: Heat-shrinkable, flame-retarded, limited-fire hazard sleeving
A description is not available for this item.
August 1, 2005
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 216: Heat-shrinkable, flame-retarded, limited-fire hazard sleeving
This sheet of IEC 60684-3 gives the requirements for four types of heat-shrinkable, flameretarded, limited-fire-hazard sleeving with a thermal endurance rating of 105 °C as shown below: Class A: thin...