NEN-EN-IEC 61076-2-106
Connectors for electronic equipment - Product requirements - Part 2-106: Circular connectors - Detail specification for connectors M 16 x 0,75 with screw-locking and degree of protection IP40 or IP65/67
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This International Standard describes circular connectors with IP40 or IP65/67 protection degree, typically used for industrial process measurement and control. These connectors consist of fixed and free connectors, either rewireable or non-rewireable, with M16 × 0,75 screw-locking. Male connectors have round contacts Ø 1,5 mm or Ø 1,0 mm.
Document History
NEN-EN-IEC 61076-2-106
September 1, 2011
Connectors for electronic equipment - Product requirements - Part 2-106: Circular connectors - Detail specification for connectors M 16 x 0,75 with screw-locking and degree of protection IP40 or IP65/67
This International Standard describes circular connectors with IP40 or IP65/67 protection degree, typically used for industrial process measurement and control. These connectors consist of fixed and...