NEN-EN-IEC 61189-5-2

Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 5-2: General test methods for materials and assemblies - Soldering flux for printed board assemblies

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 97
ICS Code (Printed circuits and boards): 31.180
scope:

NEN-EN-IEC 61189-5-2 is a catalogue of test methods representing methodologies and procedures that can be applied to test printed board assemblies. This part of IEC 61189 focuses on test methods for soldering flux based on the existing IEC 61189-5 and IEC 61189-6. In addition, it includes test methods of soldering flux for lead free soldering.

Document History

NEN-EN-IEC 61189-5-2
April 1, 2015
Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 5-2: General test methods for materials and assemblies - Soldering flux for printed board assemblies
NEN-EN-IEC 61189-5-2 is a catalogue of test methods representing methodologies and procedures that can be applied to test printed board assemblies. This part of IEC 61189 focuses on test methods for...
Advertisement