NEN-EN-IEC 60793-2-30
Optical fibres - Part 2-30: Product specifications - Sectional specification for category A3 multimode fibres
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
Applicable to optical fibre types A3a, A3b, A3c and A3d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables (typically up to 1 km).
Document History
November 1, 2015
Optical fibres - Part 2-30: Product specifications - Sectional specification for category A3 multimode fibres
NEN-EN-IEC 60793-2 is applicable to sub-categories A3a, A3b, A3c, A3d, A3e, A3f and A3g. These fibres are used or can be incorporated in different information transmission equipment, other...
February 1, 2013
Optical fibres - Part 2-30: Product specifications - Sectional specification for category A3 multimode fibres
This part of IEC 60793-2 is applicable to sub-categories A3a, A3b, A3c, A3d and A3e. These fibres are used or can be incorporated in different information transmission equipments, other applications...
May 1, 2009
Optical fibre cables - Part 2-30: Product specifications - Sectional specification for category A3 multimode fibres
This family specification covers optical telecommunication cables to be used as underwater cables for lakes, river crossings and coastal applications. Requirements of the sectional specification IEC...
NEN-EN-IEC 60793-2-30
April 1, 2002
Optical fibres - Part 2-30: Product specifications - Sectional specification for category A3 multimode fibres
Applicable to optical fibre types A3a, A3b, A3c and A3d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables (typically up to 1 km).