NEN-EN-IEC 61347-2-8

Lamp controlgear - Part 2-8: Particular requirements for ballasts for fluorescent lamps

active
Organization: NEN
Publication Date: 1 March 2001
Status: active
Page Count: 54
ICS Code (Other standards related to lamps): 29.140.99
scope:

Specifies safety requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz, associated with fluorescent lamps with or without pre-heated cathodes operated with or without a starter device and having rated wattages, dimensions and characteristics. DOW changed to 2006-12-01.

Document History

March 1, 2006
Lamp controlgear - Part 2-8: Particular requirements for ballasts for fluorescent lamps
A description is not available for this item.
NEN-EN-IEC 61347-2-8
March 1, 2001
Lamp controlgear - Part 2-8: Particular requirements for ballasts for fluorescent lamps
Specifies safety requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz, associated with fluorescent lamps with or without pre-heated cathodes...
Advertisement