NEN-EN-IEC 61784-3-14

Industrial communication networks - Profiles - Part 3-14: Functional safety fieldbuses - Additional specifications for CPF 14

active, Most Current
Organization: NEN
Publication Date: 1 August 2010
Status: active
Page Count: 86
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of the IEC 61784-3 series specifies a safety communication layer (services and protocol) based on CPF 14 of IEC 61784-2 and IEC 61158 Type 14. It identifies the principles for functional safety communications defined in IEC 61784-3 that are relevant for this safety communication layer. This part defines mechanisms for the transmission of safety-relevant messages among participants within a distributed network using fieldbus technology in accordance with the requirements of IEC 61508 series2 for functional safety. These mechanisms may be used in various industrial applications such as process control, manufacturing automation and machinery. This part provides guidelines for both developers and assessors of compliant devices and systems.

Document History

NEN-EN-IEC 61784-3-14
August 1, 2010
Industrial communication networks - Profiles - Part 3-14: Functional safety fieldbuses - Additional specifications for CPF 14
This part of the IEC 61784-3 series specifies a safety communication layer (services and protocol) based on CPF 14 of IEC 61784-2 and IEC 61158 Type 14. It identifies the principles for functional...
Advertisement