NEN-EN-IEC 61954

Static VAR compensators (SVC) - Testing of thyristor valves

inactive
Organization: NEN
Publication Date: 1 July 2011
Status: inactive
Page Count: 56
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Thyristors): 31.080.20
scope:

This International Standard defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC) forming part of static VAR compensators (SVC) for power system applications. The requirements of the standard apply both to single valve units (one phase) and to multiple valve units (several phases). Clauses 4 to 7 detail the type tests, i.e. tests which are carried out to verify that the valve design meets the requirements specified. Clause 8 covers the production tests, i.e. tests which are carried out to verify proper manufacturing. Clauses 9 and 10 detail optional tests, i.e. tests additional to the type and production tests.

Document History

December 1, 2021
Static VAR compensators (SVC) - Testing of thyristor valves
This document defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC)...
July 1, 2017
Static VAR compensators (SVC) - Testing of thyristor valves
A description is not available for this item.
October 1, 2013
Static VAR compensators (SVC) - Testing of thyristor valves
A description is not available for this item.
NEN-EN-IEC 61954
July 1, 2011
Static VAR compensators (SVC) - Testing of thyristor valves
This International Standard defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched...
July 1, 2003
Power electronics for electrical transmission and distribution systems - Testing of thyristor valves for static VAR compensators
A description is not available for this item.
March 1, 2000
Power electronics for electrical transmission and distribution systems - Testing of thyristor valves for static VAR compensators
Defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC) forming part of...
December 1, 1999
Power electronics for electrical transmission and distribution systems - Testing of thyristor valves for static VAR compensators
Defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC) forming part of...
Advertisement