NEN-EN-IEC 61760-1
Surface mounting technology - Part 1: Standard method for the specification of surface mounting components (SMDs)
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 70 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
Is applicable to composite string insulators with a specified mechanical load (SML) of 40 kN and 70 kN for a.c. overhead distribution lines with a nominal voltage greater than 1000 V and a frequency not greater than 100 hz.
Document History
August 1, 2006
Surface mounting technology - Part 1: Standard method for the specification of surface mounting components (SMDs)
This International Standard gives a reference set of process conditions and related test conditions to be used when compiling component specifications of electronic components that are intended for...
NEN-EN-IEC 61760-1
January 1, 1999
Surface mounting technology - Part 1: Standard method for the specification of surface mounting components (SMDs)
Is applicable to composite string insulators with a specified mechanical load (SML) of 40 kN and 70 kN for a.c. overhead distribution lines with a nominal voltage greater than 1000 V and a frequency...