NEN-EN-IEC 61987-23
Industrial-process measurement and control - Data structures and elements in process equipment catalogues - Part 23: Lists of Properties (LOPs) of actuators for electronic data exchange
| Organization: | NEN |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Technical product documentation): | 01.110 |
scope:
NEN-EN-IEC 61987-23 provides - Operating Lists of Properties (OLOPs) for the description of the operating parameters and the collection of requirements for valve actuators, - Device Lists of Properties (DLOPs) for valve actuators. The structures of the OLOPs and the DLOPs conform to the general structures defined in IEC 61987-11 and IEC 61987-21 as well as to the fundamentals for the construction of LOPs defined in IEC 61987-10. The DLOPs conform additionally with terms defined in IEC 60534-7. Libraries of properties and of blocks used in the LOPs are listed in Annexes A and B respectively.
Document History