NEN-EN-IEC 62356-1
Video recording - 12,65 mm type D-11 format - Part 1: Tape recording
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2004 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Video systems): | 33.160.40 |
scope:
Specifies the format fo the recording of Type D-11 compressed pictures, four channels of AES3 data and associated data whicj form helical records on 12,65 mm tape in cassetts. This standard also defines the helical rack record parameters, the content and format of the longitudinal records and the cassette physical specifications.
Document History
NEN-EN-IEC 62356-1
November 1, 2004
Video recording - 12,65 mm type D-11 format - Part 1: Tape recording
Specifies the format fo the recording of Type D-11 compressed pictures, four channels of AES3 data and associated data whicj form helical records on 12,65 mm tape in cassetts. This standard also...