NEN-EN-IEC 62153-4-7/C1

Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation as or coupling attenuation ac of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method

inactive
Organization: NEN
Publication Date: 1 June 2016
Status: inactive
Page Count: 9
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Coaxial cables. Waveguides): 33.120.10

Document History

September 1, 2021
Metallic cables and other passive components test methods - Part 4-7: Electromagnetic compatibility (EMC) -Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies - Triaxial tube in tube method
This part of IEC 62153 deals with the triaxial tube in tube method. This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation...
August 1, 2018
Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance Zt and screening attenuation as or coupling attenuation ac of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
A description is not available for this item.
NEN-EN-IEC 62153-4-7/C1
June 1, 2016
Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation as or coupling attenuation ac of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
A description is not available for this item.
April 1, 2016
Metallic communication cable test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring of transfer impedance ZT and screening attenuation as or coupling attenuation ac of connectors and assemblies up to and above 3 GHz - Triaxial tube in tube method
This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable...
September 1, 2006
Metallic communication cables test methods - Part 4-7: Electromagnetic compatibility (EMC) - Test method for measuring the transfer impedance and the screening - or the coupling attenuation - Tube in tube method
This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation of mated screened connectors (including the connection between cable...
Advertisement