NEN-EN-IEC 62680-2-1

Universal Serial Bus interfaces for data and power - Part 2-1: Universal Serial Bus Specification, Revision 2.0 (TA 14)

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
ICS Code (Galvanic cells and batteries): 29.220
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Components and accessories for telecommunications equipment): 33.120
scope:

The specification is primarily targeted to peripheral developers and system OEMs, but provides valuable information for platform operating system/ BIOS/ device driver, adapter IHVs/ISVs, and platform/adapter controller vendors. This specification can be used for developing new products and associated software

Document History

NEN-EN-IEC 62680-2-1
December 1, 2015
Universal Serial Bus interfaces for data and power - Part 2-1: Universal Serial Bus Specification, Revision 2.0 (TA 14)
The specification is primarily targeted to peripheral developers and system OEMs, but provides valuable information for platform operating system/ BIOS/ device driver, adapter IHVs/ISVs, and...
Advertisement