NEN-EN-IEC 62481-3
Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 3: Link protection
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | inactive |
| Page Count: | 88 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Multilayer applications): | 35.100.05 |
| ICS Code (Audio, video and audiovisual engineering): | 33.160 |
scope:
NEN-EN-IEC 62481 specifies the DLNA link protection guidelines, which are an extension of the DLNA guidelines. DLNA link protection is defined as the protection of a content stream between two devices on a DLNA network from illegitimate observation or interception using the protocols defined within this part of IEC 62481. Content protection is an important mechanism for ensuring that commercial content is protected from piracy and illegitimate redistribution. Link Protection is a technique that enables distribution of protected commercial content on a home network, thus resulting in greater consumer flexibility while still preserving the rights of copyright holders and content providers. The guidelines in this part of IEC 62481 reference existing technologies for Link Protection and provide mechanisms for interoperability between different implementations as well as integration with the DLNA architecture.
Document History