NEN-EN-IEC 61850-9-2
Communication networks and systems in substations - Part 9-2: Specific Communication Service Mapping (SCSM) - Sampled values over ISO/IEC 8802-3
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
Defines the Specific Communication Service Mapping for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that of the abstract model on a mixed stack using direct access to an ISO/IEC 8802-3 link for the transmission of the samples in combination with IEC 61850-8-1.
Document History
December 1, 2011
Communication networks and systems for power utility automation - Part 9-2: Specific communication service mapping (SCSM) - Sampled values over ISO/IEC 8802-3
This part of IEC 61850 defines the specific communication service mapping (SCSM) for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that...
NEN-EN-IEC 61850-9-2
May 1, 2004
Communication networks and systems in substations - Part 9-2: Specific Communication Service Mapping (SCSM) - Sampled values over ISO/IEC 8802-3
Defines the Specific Communication Service Mapping for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that of the abstract model on a...