NEN-EN-ISO 10360-5

Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 5: CMMs using single and multiple stylus contacting probing systems

inactive
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 41
ICS Code (Measuring instruments): 17.040.30
scope:

This part of ISO 10360 specifies acceptance and periodic reverification tests of CMM performance with contacting probing systems and is only applicable to CMMs using ? any type of contacting probing system, ? a discrete point probing mode, and ? spherical or hemispherical stylus tip(s). It complements ISO 10360-7, which is the module for CMMs with video probing systems, and ISO 10360-2, which is universal, i.e. not probe-type specific.

Document History

May 1, 2020
Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring systems (CMS) - Part 5: Coordinate measuring machines (CMMs) using single and multiple stylus contacting probing systems using discrete point and/or scanning measuring mode
This document specifies acceptance and periodic reverification tests of CMM performance with contacting probing systems and is only applicable to CMMs using: — any type of contacting probing system;...
September 1, 2010
Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 5: CMMs using single and multiple stylus contacting probing systems
This part of ISO 10360 specifies acceptance and periodic reverification tests of CMM performance with contacting probing systems and is only applicable to CMMs using ? any type of contacting probing...
NEN-EN-ISO 10360-5
June 1, 2008
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 5: CMMs using single and multiple stylus contacting probing systems
This part of ISO 10360 specifies acceptance and periodic reverification tests of CMM performance with contacting probing systems and is only applicable to CMMs using ? any type of contacting probing...
February 1, 2001
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 5: CMMs using multiple-stylus probing systems
Specifies acceptance and periodic reverification tests of the performance of CMMs having multiple-stylus probing systems, including systems with fixed multiple-styli attached to a single probe (e.g....
July 1, 1999
Geometrical Product Specifications (GPS) - Acceptance test and reverification test for coordinate measuring machines (CMM) - Part 5: CMMs using multiple stylus probing systems
Specifies acceptance and periodic reverification tests of the performance of CMMs having multiple-stylus probing systems, including systems with fixed multiple-styli attached to a single probe (e.g....
August 1, 1998
Geometrical Product Specifications (GPS) - Coordinate measuring machines - Part 5: Performance test for CMMs used with multiple stylus setups
Specifies acceptance and periodic reverification tests of the performance of CMMs having multiple-stylus probing systems, including systems with fixed multiple-styli attached to a single probe (e.g....
Advertisement