NEN-EN-ISO 10472-4

Safety requirements for industrial laundry machinery - Part 4: Air dryers

inactive
Organization: NEN
Publication Date: 1 January 1998
Status: inactive
Page Count: 20
ICS Code (Laundry appliances): 97.060
scope:

Covers, together with ISO 10472-1, most significant hazards associated with air dryers, and in particular with tumble dryers having a net usable cage volume > 160 l and tunnel finishers including associated conveyors and cabinet dryers. This part of the standard complements the basic requirements as laid down in ISO/TR 12100-1 and ISO/TR 1210-2. It also gives guidance to the designer on assessing the risks associated with the hazards (see EN 1050) and on selecting measures for attaining the required safety level. This part of the standard does not apply to ancillary equipment.

Document History

November 1, 2008
Safety requirements for industrial laundry machinery - Part 4: Air dryers
Covers, together with ISO 10472-1, most significant hazards associated with air dryers, and in particular with tumble dryers having a net usable cage volume >160 l and tunnel finishers including...
NEN-EN-ISO 10472-4
January 1, 1998
Safety requirements for industrial laundry machinery - Part 4: Air dryers
Covers, together with ISO 10472-1, most significant hazards associated with air dryers, and in particular with tumble dryers having a net usable cage volume > 160 l and tunnel finishers including...
Advertisement