NEN-EN-ISO 105-E10
Textiles - Tests for colour fastness - Part E10: Colour fastness to decatizing
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1996 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
A specimen of the textile is wrapped around a perforated cylinder, and steam passed through it for 15 min. The change in colour of the dried specimen is assessed with the grey scale. Correct handling of the method is controlled by use of a test-control specimen tested under identical conditions. Two tests, mild and severe, are given.
Document History
NEN-EN-ISO 105-E10
September 1, 1996
Textiles - Tests for colour fastness - Part E10: Colour fastness to decatizing
A specimen of the textile is wrapped around a perforated cylinder, and steam passed through it for 15 min. The change in colour of the dried specimen is assessed with the grey scale. Correct handling...