NEN-EN-IEC 62071-2

Helical-scan compressed digital video cassette recording system using 6,35 mm magnetic tape - Format D-7 - Part 2: Compression format

active, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: active
Page Count: 80
ICS Code (Video systems): 33.160.40
scope:

This part of IEC 62071 defines the DV-based data structure for the interface of digital audio, subcode data and compressed video with the following parameters: 525/60 system - 4:1:1 image sampling structure, 25 Mb/s data rate; 525/60 system - 4:2:2 image sampling structure, 50 Mb/s data rate; 625/50 system - 4:1:1 image sampling structure, 25 Mb/s data rate; 625/50 system - 4:2:2 image sampling structure, 50 Mb/s data rate. This standard does not define the DV compliant data structure for interface, of digital audio, subcode data and compressed video with the following parameters: 625/50 system - 4:2:0 image sampling structure, 25 Mb/s data rate The compression algorithm and the DIF structure conform to the DV data structure as defined in IEC 61834. Differences between the DV-based data structure defined in this standard and IEC 61834 are shown in Annex A.

Document History

NEN-EN-IEC 62071-2
August 1, 2006
Helical-scan compressed digital video cassette recording system using 6,35 mm magnetic tape - Format D-7 - Part 2: Compression format
This part of IEC 62071 defines the DV-based data structure for the interface of digital audio, subcode data and compressed video with the following parameters: 525/60 system - 4:1:1 image sampling...
Advertisement