NEN-EN-ISO 10664

Hexalobular internal driving feature for bolts and screws

inactive
Organization: NEN
Publication Date: 1 March 2004
Status: inactive
Page Count: 13
ICS Code (Bolts, screws, studs): 21.060.10
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the shape and basic dimensions of the hexalobular internal driving feature for bolts and screws, including the gauging method. The curvature of the contour of the hexalobular internal driving feature is defined by the gauges specified in Tables 3, 4 and 5. Additional information which can be used when drawing the contour is given in Annex A. The intent of this International Standard is to provide the details necessary for inspection of the hexalobular driving feature. It is not suitable for, nor intended to be used as, a manufacturing standard.

Document History

October 1, 2014
Hexalobular internal driving feature for bolts and screws
NEN-EN-ISO 10664 specifies the shape and basic dimensions of the hexalobular internal driving feature for bolts and screws, including the gauging method. The curvature of the contour of the...
July 1, 2005
Hexalobular internal driving feature for bolts and screws
This International Standard specifies the shape and basic dimensions of the hexalobular internal driving feature for bolts and screws, including the gauging method. The curvature of the contour of...
NEN-EN-ISO 10664
March 1, 2004
Hexalobular internal driving feature for bolts and screws
This International Standard specifies the shape and basic dimensions of the hexalobular internal driving feature for bolts and screws, including the gauging method. The curvature of the contour of...
October 1, 1999
Hexalobular internal driving feature for bolts and screws
Specifies the shape and basic dimensions of hexalobular internal driving feature for bolts and screw including the gauging method.
October 1, 1997
Hexalobular internal driving feature for bolts and screws
Specifies the shape and basic dimensions of hexalobular internal driving feature for bolts and screw including the gauging method.
Advertisement