NEN-EN-ISO 11079
Ergonomics of the thermal environment - Determination and interpretation of cold stress when using required clothing insulation (IREQ) and local cooling effects
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Ergonomics): | 13.180 |
scope:
This International Standard specifies methods and strategies f or assessing the thermal stress associated with exposure to co ld environments. These methods apply to continuous, intermitte nt as well as occasional exposure and type of work, indoors an d outdoors. They are not applicable to specific effects associ ated with certain meteorological phenomena (e.g. precipitation ), which are assessed by other methods.
Document History