NEN-EN-ISO 10765

Footwear - Test method for the characterization of elastic materials - Tensile performance

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 16
ICS Code (Footwear): 61.060
scope:

This International Standard specifies a test method for the determination of some typical parameters of elastics for footwear using the strength/elongation graph, which is obtained from the tensile strength test. This method is applicable to any elastic material used for footwear.

Document History

July 1, 2010
Footwear - Test method for the characterization of elastic materials - Tensile performance
This International Standard specifies a test method for the determination of some typical parameters of elastics for footwear using the strength/elongation graph, which is obtained from the tensile...
NEN-EN-ISO 10765
May 1, 2008
Footwear - Test method for the characterization of elastic materials - Tensile performance
This International Standard specifies a test method for the determination of some typical parameters of elastics for footwear using the strength/elongation graph, which is obtained from the tensile...
Advertisement