NEN-EN-IEC 62541-100

OPC unified architecture - Part 100: Device Interface

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 133
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Industrial process measurement and control): 25.040.40
scope:

NEN-EN-IEC 62541-100 is an extension of the overall OPC Unified Architecture standard series and defines the information model associated with Devices. This part of IEC 62541 describes three models which build upon each other as follows: - the (base) Device Model is intended to provide a unified view of devices irrespective of the underlying device protocols; - the Device Communication Model adds Network and Connection information elements so that communication topologies can be created; - the Device Integration Host Model finally adds additional elements and rules required for host systems to manage integration for a complete system. It allows reflecting the topology of the automation system with the devices as well as the connecting communication networks.

Document History

NEN-EN-IEC 62541-100
June 1, 2015
OPC unified architecture - Part 100: Device Interface
NEN-EN-IEC 62541-100 is an extension of the overall OPC Unified Architecture standard series and defines the information model associated with Devices. This part of IEC 62541 describes three models...
Advertisement