NEN-EN-ISO 1100-1

Hydrometry - Measurement of liquid flow in open channels - Part 1: Guidelines for selection, establishment and operation of a gauging station

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 28
ICS Code (Flow in open channels): 17.120.20
scope:

NEN-EN-ISO 18365 gives requirements for the establishment and operation of a gauging station for the measurement of stage, or stage and discharge, of a lake, reservoir, river or canal or other artificial open channel. It also describes how a gauging station utilizing one of the measurement methods listed should be operated and maintained. Requirements are provided for stage only measurement stations, stage-discharge stations and directdischarge measurement stations in natural channels, as well as for stage-discharge stations with artificial structures. Additionally, some requirements are given for measurements under difficult conditions, such as under ice conditions.

Document History

NEN-EN-ISO 1100-1
December 1, 2011
Hydrometry - Measurement of liquid flow in open channels - Part 1: Guidelines for selection, establishment and operation of a gauging station
NEN-EN-ISO 18365 gives requirements for the establishment and operation of a gauging station for the measurement of stage, or stage and discharge, of a lake, reservoir, river or canal or other...

References

Advertisement