NEN-EN-ISO 12001
Acoustics - Noise emitted by machinery and equipment - Rules for the drafting and presentation of a noise test code
| Organization: | NEN |
| Publication Date: | 1 September 2009 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
This International Standard specifies the technical requirements of a noise test code for a specific family of machinery or equipment. It is primarily applicable to stationary machinery and equipment, including hand-held tools, as well as those that present hazards due to mobility or load lifting. The purpose of a noise test code is to permit comparable test results to be obtained on the noise emissions of machines from the same family, thus enabling users to make comparisons and to check the declared noise emission data. The quantities described in a noise test code are also useful for noise specifications in private contracts, for planning and for noise reduction purposes. Specific test codes for various types of machinery and with the requirements of basic International Standards. Standardized noise test codes give detailed requirements on mounting, loading and operating conditions for the particular family to which the machinery under test belongs, as well as the location of a work station(s) and other specified positions (if any).
Document History