NEN-EN-ISO 10993-18

Biological evaluation of medical devices - Part 18: Chemical characterization of materials

inactive
Organization: NEN
Publication Date: 1 July 2005
Status: inactive
Page Count: 30
ICS Code (Biological evaluation of medical devices): 11.100.20
scope:

This part of ISO 10993 describes a framework for the identification of a material and the identification and quantification of its chemical constituents. The chemical characterization information generated can be used for a range of important applications, for example: - As part of an assessment of the overall biological safety of a medical device (ISO 10993-1 and 14971). - Measurement of the level of a leachable substance in a medical device in order to allow the assessment of compliance with the allowable limit derived for that substance from health based risk assessment (ISO 10993-17). - Judging equivalence of a proposed material to a clinically established material. - Judging equivalence of a final device to a prototype device to check the relevance of data on the latter to be used to support the assessment of the former. - Screening of potential new materials for suitability in a medical device for a proposed clinical application. This part of ISO 10993 does not address the identification or quantification of degradation products, which is covered in ISO 10993-9, ISO 10993-13, ISO 10993-14 and ISO 10993-15. The ISO 10993 series of standards is applicable when the material or device comes into contact with the body directly or indirectly (see 4.2.1 of ISO 10993-1:2003). This part of ISO 10993 is intended for suppliers of materials and manufacturers of medical devices, when carrying out a biological safety assessment.

Document History

August 1, 2023
Biological evaluation of medical devices - Part 18: Chemical characterization of medical device materials within a risk management process - Amendment 1: Determination of the uncertainty factor
A description is not available for this item.
June 1, 2020
Biological evaluation of medical devices - Part 18: Chemical characterization of medical device materials within a risk management process
This document specifies a framework for the identification, and if necessary, quantification of constituents of a medical device, allowing the identification of biological hazards and the estimation...
May 1, 2009
Biological evaluation of medical devices - Part 18: Chemical characterization of materials
This part of ISO 10993 describes a framework for the identification of a material and the identification and quantification of its chemical constituents. The chemical characterization information...
NEN-EN-ISO 10993-18
July 1, 2005
Biological evaluation of medical devices - Part 18: Chemical characterization of materials
This part of ISO 10993 describes a framework for the identification of a material and the identification and quantification of its chemical constituents. The chemical characterization information...
February 1, 2003
Biological evaluation of medical devices - Part 18: Chemical characterization of materials
This part of ISO 10993 describes a framework for the identification of a material and the identification and quantification of its chemical constituents. The chemical characterization information...

References

Advertisement