NEN-EN-ISO 13894-1

High-pressure decorative laminates - Composite elements - Part 1: Test methods

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 41
ICS Code (Floor coverings): 97.150
ICS Code (Laminated sheets): 83.140.20
scope:

NEN-EN-ISO 13894-1 specifies the methods of test for determination of the properties of composite elements surfaced, and possibly edged, with high-pressure decorative laminate (HPDL) as defined in clause 3.

Document History

NEN-EN-ISO 13894-1
April 1, 2015
High-pressure decorative laminates - Composite elements - Part 1: Test methods
NEN-EN-ISO 13894-1 specifies the methods of test for determination of the properties of composite elements surfaced, and possibly edged, with high-pressure decorative laminate (HPDL) as defined in...

References

Advertisement