NEN-EN-ISO 14175

Welding consumables - Gases and gas mixtures for fusion welding and allied processes

active, Most Current
Organization: NEN
Publication Date: 1 March 2008
Status: active
Page Count: 22
ICS Code (Welding consumables): 25.160.20
ICS Code (Gases for industrial application): 71.100.20
scope:

This International Standard specifies requirements for the classification of gases and gas mixtures used in fusion welding and allied processes including, but not limited to: - tungsten arc welding (Process 141); - gas-shielded metal arc welding (Process 13); - plasma arc welding (Process 15); - plasma arc cutting (Process 83); - laser welding (Process 52); - laser cutting (Process 84); - arc braze welding (Process 972). The purpose of this International Standard is to classify and designate shielding, backing, process and assist gases in accordance with their chemical properties and metallurgical behaviour as the basis for correct selection by the user and to simplify the possible qualification procedures. Gas purities and mixing tolerances are specified as delivered by the supplier (manufacturer) and not at the point of use. Gases or gas mixtures may be supplied in either liquid or gaseous form, but when used for welding and allied processes, the gases are always used in the gaseous form. Fuel gases, such as acetylene, natural gas, propane, etc., and resonator gases, as used in gas lasers, are not covered by this International Standard. Transportation and handling of gases and containers shall be in accordance with local, national and regional standards and regulations as required.

Document History

NEN-EN-ISO 14175
March 1, 2008
Welding consumables - Gases and gas mixtures for fusion welding and allied processes
This International Standard specifies requirements for the classification of gases and gas mixtures used in fusion welding and allied processes including, but not limited to: - tungsten arc welding...
October 1, 2006
Welding consumables - Shielding gases for fusion welding and allied processes
This International Standard specifies requirements for the classification of gases and gas mixtures used in fusion welding and allied processes including, but not limited to: - tungsten arc welding...

References

Advertisement